27283
27283
Active
Description:  CAP TRIMMER 0.4-2.5PF 500V SMD
Manufacturer:  Knowles Johanson
Datasheet:   27283 Datasheet
History Price: $40.9
In Stock: 45100
27283 vs 27283-3R10
Part No
Series
Giga-Trim?
Giga-Trim?
Packaging
Bulk
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Capacitance Range
Sapphire
Sapphire
Adjustment Type
4000 @ 250MHz
4000 @ 250MHz
Voltage - Rated
0.140" Dia (3.56mm)
0.140" Dia (3.56mm)
Dielectric Material
0.225" (5.72mm)
0.225" (5.72mm)
Q @ Freq
-65℃ ~ 125℃
-65℃ ~ 125℃
Size / Dimension
Surface Mount
Surface Mount
Height - Seated (Max)
0.4 ~ 2.5pF
0.4 ~ 2.5pF
Operating Temperature
Top
Top
Mounting Type
500 V
500 V
Features
General Purpose
General Purpose