27275
27275
Active
Description:  CAP TRIMMER 0.6-4.5PF SMD
Manufacturer:  Knowles Johanson
Datasheet:   27275 Datasheet
History Price: $39.86273
In Stock: 1800
27275 vs 27275-3
Part No
Series
Giga-Trim?
Giga-Trim?
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance Range
-
Sapphire
Adjustment Type
-
3000 @ 250MHz
Voltage - Rated
0.185" (4.70mm) Dia
0.118" Dia (3.00mm)
Dielectric Material
0.314" (7.98mm)
0.314" (7.98mm)
Q @ Freq
-
-65℃ ~ 125℃
Size / Dimension
Surface Mount
Surface Mount
Height - Seated (Max)
0.6 ~ 4.5pF
0.6 ~ 4.5pF
Operating Temperature
Top
Top
Mounting Type
-
500 V
Features
General Purpose
General Purpose