Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Trimmers, Variable Capacitors
/ Knowles Johanson 27271-3-009
27271-3-009
Active
Trimmers, Variable Capacitors
Description:
CAP TRIMMER
Manufacturer:
Knowles Johanson
Datasheet:
27271-3-009 Datasheet
History Price: $43.5
In Stock: 38800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
27271-3-009 vs 27275-3
Part No
27271-3-009
27275-3
Category
Trimmers, Variable Capacitors
Trimmers, Variable Capacitors
Manufacturer
Knowles Johanson
Knowles Johanson
Series
Giga-Trim?
Giga-Trim?
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance Range
Sapphire
Sapphire
Adjustment Type
3000 @ 250MHz
3000 @ 250MHz
Voltage - Rated
0.140" Dia (3.56mm)
0.118" Dia (3.00mm)
Dielectric Material
-
0.314" (7.98mm)
Q @ Freq
-65℃ ~ 125℃
-65℃ ~ 125℃
Size / Dimension
-
Surface Mount
Height - Seated (Max)
-
0.6 ~ 4.5pF
Operating Temperature
-
Top
Mounting Type
-
500 V
Features
-
General Purpose