225PSB700K2J
225PSB700K2J
Active
Description:  CAP FILM 2.2UF 10% 700VDC RADIAL
Manufacturer:  Illinois Capacitor
History Price: Active
In Stock: 38700
225PSB700K2J vs 225PHC400K
Series
PSB
PHC
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
2.2 µF
2.2 µF
Tolerance
?0%
?0%
Voltage Rating - AC
420V
250V
Voltage Rating - DC
700V
400V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 100℃
-40℃ ~ 85℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Axial
Size / Dimension
1.673" L x 1.102" W (42.50mm x 28.00mm)
0.728" Dia x 1.339" L (18.50mm x 34.00mm)
Height - Seated (Max)
1.457" (37.00mm)
-
Termination
PC Pins
PC Pins
Lead Spacing
1.476" (37.50mm)
-
Applications
High Frequency, Switching; High Pulse, DV/DT; Snubber
DC Link, DC Filtering; High Frequency, Switching
Ratings
-
-
Features
-
Low ESR, Low ESL
ESR (Equivalent Series Resistance)
3.1 mOhms
4.4 mOhms