Capacitance
2.2 µF
2.2 µF
Voltage Rating - AC
630V
160V
Voltage Rating - DC
1200V (1.2kV)
250V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 100℃
-55℃ ~ 105℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial - 6 Leads
Radial
Size / Dimension
2.264" L x 1.378" W (57.50mm x 35.00mm)
1.260" L x 0.551" W (32.00mm x 14.00mm)
Height - Seated (Max)
1.969" (50.00mm)
1.102" (28.00mm)
Termination
PC Pins
PC Pins
Lead Spacing
2.067" (52.50mm)
1.083" (27.50mm)
Applications
High Frequency, Switching; High Pulse, DV/DT; Snubber
Commutation; High Pulse, DV/DT; Snubber
ESR (Equivalent Series Resistance)
2.3 mOhms
-