225PSB122K2R
225PSB122K2R
Active
Description:  CAP FILM 2.2UF 10% 1.2KVDC RAD
Manufacturer:  Illinois Capacitor
History Price: Active
In Stock: 45400
225PSB122K2R vs 225PHC600K
Series
PSB
PHC
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
2.2 µF
2.2 µF
Tolerance
?0%
?0%
Voltage Rating - AC
500V
330V
Voltage Rating - DC
1200V (1.2kV)
600V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 100℃
-40℃ ~ 85℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Axial
Size / Dimension
2.264" L x 1.378" W (57.50mm x 35.00mm)
0.827" Dia x 1.811" L (21.00mm x 46.00mm)
Height - Seated (Max)
1.969" (50.00mm)
-
Termination
PC Pins
PC Pins
Lead Spacing
2.067" (52.50mm)
-
Applications
High Frequency, Switching; High Pulse, DV/DT; Snubber
DC Link, DC Filtering; High Frequency, Switching
Ratings
-
-
Features
-
Low ESR, Low ESL
ESR (Equivalent Series Resistance)
3 mOhms
4.8 mOhms