225PPA700KS
225PPA700KS
Active
Description:  CAP FILM 2.2UF 10% 700VDC AXIAL
Manufacturer:  Illinois Capacitor
Datasheet:   225PPA700KS Datasheet
History Price: Active
In Stock: 21000
225PPA700KS vs 225PSB700K2J
Series
PPA
PSB
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
2.2 µF
2.2 µF
Tolerance
?0%
?0%
Voltage Rating - AC
420V
420V
Voltage Rating - DC
700V
700V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 85℃
-40℃ ~ 100℃
Mounting Type
Through Hole
Through Hole
Package / Case
Axial
Radial
Size / Dimension
1.004" Dia x 2.323" L (25.50mm x 59.00mm)
1.673" L x 1.102" W (42.50mm x 28.00mm)
Height - Seated (Max)
-
1.457" (37.00mm)
Termination
PC Pins
PC Pins
Lead Spacing
-
1.476" (37.50mm)
Applications
DC Link, DC Filtering; High Frequency, Switching; Snubber
High Frequency, Switching; High Pulse, DV/DT; Snubber
Ratings
-
-
Features
-
-
ESR (Equivalent Series Resistance)
4.2 mOhms
3.1 mOhms