225PHC400K
225PHC400K
Active
Description:  CAP FILM 2.2UF 10% 400VDC AXIAL
Manufacturer:  Illinois Capacitor
Datasheet:   225PHC400K Datasheet
History Price: Active
In Stock: 3300
225PHC400K vs 225PPA102K
Series
PHC
PPA
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
2.2 µF
2.2 µF
Tolerance
?0%
?0%
Voltage Rating - AC
250V
525V
Voltage Rating - DC
400V
1000V (1kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 85℃
-55℃ ~ 85℃
Mounting Type
Through Hole
Through Hole
Package / Case
Axial
Axial
Size / Dimension
0.728" Dia x 1.339" L (18.50mm x 34.00mm)
1.378" Dia x 2.165" L (35.00mm x 55.00mm)
Height - Seated (Max)
-
-
Termination
PC Pins
PC Pins
Lead Spacing
-
-
Applications
DC Link, DC Filtering; High Frequency, Switching
DC Link, DC Filtering; High Frequency, Switching; Snubber
Ratings
-
-
Features
Low ESR, Low ESL
-
ESR (Equivalent Series Resistance)
4.4 mOhms
2.7 mOhms