225PHB700K2J
225PHB700K2J
Active
Description:  CAP FILM 2.2UF 10% 700VDC RADIAL
Manufacturer:  Illinois Capacitor
History Price: Active
In Stock: 10000
225PHB700K2J vs 225PPS700K
Series
PHB
PPS
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
2.2 µF
2.2 µF
Tolerance
?0%
?0%
Voltage Rating - AC
400V
420V
Voltage Rating - DC
700V
700V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 100℃
-55℃ ~ 85℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Axial
Size / Dimension
1.673" L x 0.866" W (42.50mm x 22.00mm)
0.984" Dia x 1.811" L (25.00mm x 46.00mm)
Height - Seated (Max)
1.181" (30.00mm)
-
Termination
PC Pins
PC Pins
Lead Spacing
1.476" (37.50mm)
-
Applications
High Frequency, Switching
High Frequency, Switching; High Pulse, DV/DT; Snubber
Ratings
-
-
Features
-
-
ESR (Equivalent Series Resistance)
4.7 mOhms
3.9 mOhms