Capacitance
2.2 µF
2.2 µF
Voltage Rating - AC
400V
420V
Voltage Rating - DC
700V
700V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 100℃
-55℃ ~ 85℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Axial
Size / Dimension
1.673" L x 0.866" W (42.50mm x 22.00mm)
1.004" Dia x 2.323" L (25.50mm x 59.00mm)
Height - Seated (Max)
1.181" (30.00mm)
-
Termination
PC Pins
PC Pins
Lead Spacing
1.476" (37.50mm)
-
Applications
High Frequency, Switching
DC Link, DC Filtering; High Frequency, Switching; Snubber
ESR (Equivalent Series Resistance)
4.7 mOhms
4.2 mOhms