225PHB700K2J
225PHB700K2J
Active
Description:  CAP FILM 2.2UF 10% 700VDC RADIAL
Manufacturer:  Illinois Capacitor
History Price: Active
In Stock: 10000
225PHB700K2J vs 225P82491YD3
Series
PHB
Orange Drop? 225P
Packaging
Bulk
Bulk,Bulk
Status
Active
Active
Capacitance
2.2 µF
0.82 µF
Tolerance
?0%
?0%
Voltage Rating - AC
400V
-
Voltage Rating - DC
700V
100V
Dielectric Material
Polypropylene (PP), Metallized
Polyester
Operating Temperature
-40℃ ~ 100℃
-55℃ ~ 85℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
1.673" L x 0.866" W (42.50mm x 22.00mm)
1.252" L x 0.650" W (31.80mm x 16.50mm)
Height - Seated (Max)
1.181" (30.00mm)
0.941" (23.90mm)
Termination
PC Pins
PC Pins
Lead Spacing
1.476" (37.50mm)
0.720" (18.30mm)
Applications
High Frequency, Switching
Audio; DC Link, DC Filtering
Ratings
-
-
Features
-
-
ESR (Equivalent Series Resistance)
4.7 mOhms
-