Capacitance
2.2 µF
2.2 µF
Voltage Rating - AC
350V
400V
Voltage Rating - DC
600V
700V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 100℃
-40℃ ~ 85℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial - 4 Leads
Axial
Size / Dimension
1.260" L x 0.709" W (32.00mm x 18.00mm)
1.004" Dia x 1.811" L (25.50mm x 46.00mm)
Height - Seated (Max)
1.299" (33.00mm)
-
Termination
PC Pins
PC Pins
Lead Spacing
1.083" (27.50mm)
-
Applications
High Frequency, Switching
DC Link, DC Filtering; High Frequency, Switching
Features
-
Low ESR, Low ESL
ESR (Equivalent Series Resistance)
3.2 mOhms
4.5 mOhms