225MABA04KHS
225MABA04KHS
Obsolete
Description:  CAP FILM 2.2UF 10% 370VDC RADIAL
Manufacturer:  Illinois Capacitor
History Price: Obsolete
In Stock: 0
225MABA04KHS vs 225PPB400K
Series
MAB
PPB
Packaging
Bulk
Bulk
Status
Obsolete
Active
Capacitance
2.2 µF
2.2 µF
Tolerance
?0%
?0%
Voltage Rating - AC
160V
250V
Voltage Rating - DC
370V
400V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-
-55℃ ~ 105℃
Mounting Type
-40℃ ~ 100℃
Through Hole
Package / Case
Through Hole
Radial
Size / Dimension
Radial
1.673" L x 0.866" W (42.50mm x 22.00mm)
Height - Seated (Max)
1.260" L x 0.433" W (32.00mm x 11.00mm)
0.866" (22.00mm)
Termination
0.787" (20.00mm)
PC Pins
Lead Spacing
PC Pins
1.083" (27.50mm)
Applications
1.083" (27.50mm)
Commutation; High Pulse, DV/DT; Snubber
Ratings
Motor Run
-
Features
-
-
ESR (Equivalent Series Resistance)
-
-