225MABA04KHS
225MABA04KHS
Obsolete
Description:  CAP FILM 2.2UF 10% 370VDC RADIAL
Manufacturer:  Illinois Capacitor
History Price: Obsolete
In Stock: 0
225MABA04KHS vs 225PHC250K
Series
MAB
PHC
Packaging
Bulk
Bulk
Status
Obsolete
Active
Capacitance
2.2 µF
2.2 µF
Tolerance
?0%
?0%
Voltage Rating - AC
160V
160V
Voltage Rating - DC
370V
250V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-
-40℃ ~ 85℃
Mounting Type
-40℃ ~ 100℃
Through Hole
Package / Case
Through Hole
Axial
Size / Dimension
Radial
0.512" Dia x 1.339" L (13.00mm x 34.00mm)
Height - Seated (Max)
1.260" L x 0.433" W (32.00mm x 11.00mm)
-
Termination
0.787" (20.00mm)
PC Pins
Lead Spacing
PC Pins
-
Applications
1.083" (27.50mm)
DC Link, DC Filtering; High Frequency, Switching
Ratings
Motor Run
-
Features
-
Low ESR, Low ESL
ESR (Equivalent Series Resistance)
-
5.7 mOhms