Capacitance
2.2 µF
2.2 µF
Voltage Rating - AC
320V
350V
Voltage Rating - DC
600V
600V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-
-40℃ ~ 100℃
Mounting Type
-40℃ ~ 100℃
Through Hole
Package / Case
Through Hole
Radial - 4 Leads
Size / Dimension
Radial
1.260" L x 0.709" W (32.00mm x 18.00mm)
Height - Seated (Max)
1.260" L x 0.551" W (32.00mm x 14.00mm)
1.299" (33.00mm)
Termination
1.102" (28.00mm)
PC Pins
Lead Spacing
PC Pins
1.083" (27.50mm)
Applications
1.083" (27.50mm)
High Frequency, Switching
ESR (Equivalent Series Resistance)
-
3.2 mOhms