225MABA02KHS
225MABA02KHS
Obsolete
Description:  CAP FILM 2.2UF 10% 600VDC RADIAL
Manufacturer:  Illinois Capacitor
History Price: Obsolete
In Stock: 37800
225MABA02KHS vs 225P47491XD3
Series
MAB
Orange Drop? 225P
Packaging
Bulk
Bulk
Status
Obsolete
Active
Capacitance
2.2 µF
0.47 µF
Tolerance
?0%
?0%
Voltage Rating - AC
320V
70V
Voltage Rating - DC
600V
100V
Dielectric Material
Polypropylene (PP), Metallized
Polyester
Operating Temperature
-
-55℃ ~ 85℃
Mounting Type
-40℃ ~ 100℃
Through Hole
Package / Case
Through Hole
Radial
Size / Dimension
Radial
0.799" L x 0.598" W (20.30mm x 15.20mm)
Height - Seated (Max)
1.260" L x 0.551" W (32.00mm x 14.00mm)
0.709" (18.00mm)
Termination
1.102" (28.00mm)
PC Pins
Lead Spacing
PC Pins
0.375" (9.52mm)
Applications
1.083" (27.50mm)
Audio; DC Link, DC Filtering
Ratings
Motor Run
-
Features
-
-
ESR (Equivalent Series Resistance)
-
-