Capacitance
2.2 µF
2.2 µF
Voltage Rating - AC
400V
250V
Voltage Rating - DC
800V
400V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-
-55℃ ~ 105℃
Mounting Type
-40℃ ~ 100℃
Through Hole
Package / Case
Through Hole
Radial
Size / Dimension
Radial
1.673" L x 0.866" W (42.50mm x 22.00mm)
Height - Seated (Max)
1.673" L x 0.669" W (42.50mm x 17.00mm)
0.866" (22.00mm)
Termination
1.102" (28.00mm)
PC Pins
Lead Spacing
PC Pins
1.083" (27.50mm)
Applications
1.476" (37.50mm)
Commutation; High Pulse, DV/DT; Snubber
ESR (Equivalent Series Resistance)
-
-