225MABA01KJS
225MABA01KJS
Obsolete
Description:  CAP FILM 2.2UF 10% 800VDC RADIAL
Manufacturer:  Illinois Capacitor
History Price: Obsolete
In Stock: 6700
225MABA01KJS vs 225PHC700K
Series
MAB
PHC
Packaging
Bulk
Bulk
Status
Obsolete
Active
Capacitance
2.2 µF
2.2 µF
Tolerance
?0%
?0%
Voltage Rating - AC
400V
400V
Voltage Rating - DC
800V
700V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-
-40℃ ~ 85℃
Mounting Type
-40℃ ~ 100℃
Through Hole
Package / Case
Through Hole
Axial
Size / Dimension
Radial
1.004" Dia x 1.811" L (25.50mm x 46.00mm)
Height - Seated (Max)
1.673" L x 0.669" W (42.50mm x 17.00mm)
-
Termination
1.102" (28.00mm)
PC Pins
Lead Spacing
PC Pins
-
Applications
1.476" (37.50mm)
DC Link, DC Filtering; High Frequency, Switching
Ratings
Motor Run
-
Features
-
Low ESR, Low ESL
ESR (Equivalent Series Resistance)
-
4.5 mOhms