225MABA01KJS
225MABA01KJS
Obsolete
Description:  CAP FILM 2.2UF 10% 800VDC RADIAL
Manufacturer:  Illinois Capacitor
History Price: Obsolete
In Stock: 6700
225MABA01KJS vs 225PHB250K2H
Series
MAB
PHB
Packaging
Bulk
Bulk
Status
Obsolete
Active
Capacitance
2.2 µF
2.2 µF
Tolerance
?0%
?0%
Voltage Rating - AC
400V
160V
Voltage Rating - DC
800V
250V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-
-40℃ ~ 100℃
Mounting Type
-40℃ ~ 100℃
Through Hole
Package / Case
Through Hole
Radial
Size / Dimension
Radial
1.260" L x 0.433" W (32.00mm x 11.00mm)
Height - Seated (Max)
1.673" L x 0.669" W (42.50mm x 17.00mm)
0.787" (20.00mm)
Termination
1.102" (28.00mm)
PC Pins
Lead Spacing
PC Pins
1.083" (27.50mm)
Applications
1.476" (37.50mm)
High Frequency, Switching
Ratings
Motor Run
-
Features
-
-
ESR (Equivalent Series Resistance)
-
5.8 mOhms