225MABA01KJS
225MABA01KJS
Obsolete
Description:  CAP FILM 2.2UF 10% 800VDC RADIAL
Manufacturer:  Illinois Capacitor
History Price: Obsolete
In Stock: 6700
225MABA01KJS vs 225P68492YD3
Series
MAB
Orange Drop? 225P
Packaging
Bulk
Bulk
Status
Obsolete
Active
Capacitance
2.2 µF
0.68 µF
Tolerance
?0%
?0%
Voltage Rating - AC
400V
140V
Voltage Rating - DC
800V
200V
Dielectric Material
Polypropylene (PP), Metallized
Polyester
Operating Temperature
-
-55℃ ~ 85℃
Mounting Type
-40℃ ~ 100℃
Through Hole
Package / Case
Through Hole
Radial
Size / Dimension
Radial
1.252" L x 0.839" W (31.80mm x 21.30mm)
Height - Seated (Max)
1.673" L x 0.669" W (42.50mm x 17.00mm)
1.142" (29.00mm)
Termination
1.102" (28.00mm)
PC Pins
Lead Spacing
PC Pins
0.720" (18.30mm)
Applications
1.476" (37.50mm)
Audio; DC Link, DC Filtering
Ratings
Motor Run
-
Features
-
-
ESR (Equivalent Series Resistance)
-
-