225MABA01KJS
225MABA01KJS
Obsolete
Description:  CAP FILM 2.2UF 10% 800VDC RADIAL
Manufacturer:  Illinois Capacitor
History Price: Obsolete
In Stock: 6700
225MABA01KJS vs 225P68291WD3
Series
MAB
Orange Drop? 225P
Packaging
Bulk
Bulk
Status
Obsolete
Active
Capacitance
2.2 µF
6800 pF
Tolerance
?0%
?0%
Voltage Rating - AC
400V
70V
Voltage Rating - DC
800V
100V
Dielectric Material
Polypropylene (PP), Metallized
Polyester
Operating Temperature
-
-55℃ ~ 85℃
Mounting Type
-40℃ ~ 100℃
Through Hole
Package / Case
Through Hole
Radial
Size / Dimension
Radial
0.700" L x 0.252" W (17.78mm x 6.40mm)
Height - Seated (Max)
1.673" L x 0.669" W (42.50mm x 17.00mm)
0.350" (8.90mm)
Termination
1.102" (28.00mm)
PC Pins
Lead Spacing
PC Pins
0.375" (9.52mm)
Applications
1.476" (37.50mm)
Audio; DC Link, DC Filtering
Ratings
Motor Run
-
Features
-
-
ESR (Equivalent Series Resistance)
-
-