225K100RA3-FA
225K100RA3-FA
Active
Description:  CAPACITOR MLP 2.2UF 100V RADIAL
Manufacturer:  Paktron
History Price: Active
In Stock: 13400
225K100RA3-FA vs 225PSB700K2J
Series
Angstor?
PSB
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
2.2 µF
2.2 µF
Tolerance
?0%
?0%
Voltage Rating - AC
80V
420V
Voltage Rating - DC
100V
700V
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
6 mOhms
-40℃ ~ 100℃
Mounting Type
-55℃ ~ 125℃
Through Hole
Package / Case
Through Hole
Radial
Size / Dimension
Radial
1.673" L x 1.102" W (42.50mm x 28.00mm)
Height - Seated (Max)
0.350" L x 0.248" W (8.90mm x 6.30mm)
1.457" (37.00mm)
Termination
0.350" (8.90mm)
PC Pins
Lead Spacing
PC Pins
1.476" (37.50mm)
Applications
0.295" (7.50mm)
High Frequency, Switching; High Pulse, DV/DT; Snubber
Ratings
EMI, RFI Suppression; High Pulse, DV/DT
-
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR, High Temperature
3.1 mOhms