224PSB302K2J
224PSB302K2J
Active
Description:  CAP FILM 0.22UF 10% 3KVDC RADIAL
Manufacturer:  Illinois Capacitor
History Price: Active
In Stock: 26800
224PSB302K2J vs 224PSB302K4J
Series
PSB
PSB
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.22 µF
0.22 µF
Tolerance
?0%
?0%
Voltage Rating - AC
750V
750V
Voltage Rating - DC
3000V (3kV)
3000V (3kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
5.1 mOhms
4.4 mOhms
Mounting Type
-40℃ ~ 100℃
-40℃ ~ 100℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Radial - 4 Leads
Height - Seated (Max)
1.673" L x 1.181" W (42.50mm x 30.00mm)
1.673" L x 1.181" W (42.50mm x 30.00mm)
Termination
1.772" (45.00mm)
1.772" (45.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
1.476" (37.50mm)
1.476" (37.50mm)
Ratings
High Frequency, Switching; High Pulse, DV/DT; Snubber
High Frequency, Switching; High Pulse, DV/DT; Snubber
Features
-
-
ESR (Equivalent Series Resistance)
-
-