224PSB302K2J
224PSB302K2J
Active
Description:  CAP FILM 0.22UF 10% 3KVDC RADIAL
Manufacturer:  Illinois Capacitor
History Price: Active
In Stock: 26800
224PSB302K2J vs 224PPA122K
Series
PSB
PPA
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.22 µF
0.22 µF
Tolerance
?0%
?0%
Voltage Rating - AC
750V
550V
Voltage Rating - DC
3000V (3kV)
1200V (1.2kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
5.1 mOhms
-55℃ ~ 85℃
Mounting Type
-40℃ ~ 100℃
Through Hole
Package / Case
Through Hole
Axial
Size / Dimension
Radial
0.768" Dia x 1.339" L (19.50mm x 34.00mm)
Height - Seated (Max)
1.673" L x 1.181" W (42.50mm x 30.00mm)
-
Termination
1.772" (45.00mm)
PC Pins
Lead Spacing
PC Pins
-
Applications
1.476" (37.50mm)
DC Link, DC Filtering; High Frequency, Switching; Snubber
Ratings
High Frequency, Switching; High Pulse, DV/DT; Snubber
-
Features
-
-
ESR (Equivalent Series Resistance)
-
5.4 mOhms