Capacitance
0.22 µF
0.22 µF
Voltage Rating - AC
700V
525V
Voltage Rating - DC
2000V (2kV)
1000V (1kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
4.5 mOhms
-55℃ ~ 85℃
Mounting Type
-40℃ ~ 100℃
Through Hole
Package / Case
Through Hole
Axial
Size / Dimension
Radial - 4 Leads
0.689" Dia x 1.339" L (17.50mm x 34.00mm)
Height - Seated (Max)
1.260" L x 0.866" W (32.00mm x 22.00mm)
-
Termination
1.457" (37.00mm)
PC Pins
Applications
1.083" (27.50mm)
DC Link, DC Filtering; High Frequency, Switching; Snubber
Ratings
High Frequency, Switching; High Pulse, DV/DT; Snubber
-
ESR (Equivalent Series Resistance)
-
5.9 mOhms