224PSB152K2J
224PSB152K2J
Active
Description:  CAP FILM 0.22UF 10% 1.5KVDC RAD
Manufacturer:  Illinois Capacitor
History Price: Active
In Stock: 9100
224PSB152K2J vs 224PPB202K
Series
PSB
PPB
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.22 µF
0.22 µF
Tolerance
?0%
?0%
Voltage Rating - AC
650V
700V
Voltage Rating - DC
1500V (1.5kV)
2000V (2kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
6.9 mOhms
-
Mounting Type
-40℃ ~ 100℃
-55℃ ~ 105℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Radial
Height - Seated (Max)
1.673" L x 0.669" W (42.50mm x 17.00mm)
1.673" L x 1.102" W (42.50mm x 28.00mm)
Termination
1.102" (28.00mm)
1.457" (37.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
1.476" (37.50mm)
1.476" (37.50mm)
Ratings
High Frequency, Switching; High Pulse, DV/DT; Snubber
Commutation; High Pulse, DV/DT; Snubber
Features
-
-
ESR (Equivalent Series Resistance)
-
-