Capacitance
0.22 µF
0.22 µF
Voltage Rating - AC
650V
525V
Voltage Rating - DC
1500V (1.5kV)
1000V (1kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
5.1 mOhms
-55℃ ~ 85℃
Mounting Type
-40℃ ~ 100℃
Through Hole
Package / Case
Through Hole
Axial
Size / Dimension
Radial
0.689" Dia x 1.339" L (17.50mm x 34.00mm)
Height - Seated (Max)
1.260" L x 0.709" W (32.00mm x 18.00mm)
-
Termination
1.299" (33.00mm)
PC Pins
Applications
1.083" (27.50mm)
DC Link, DC Filtering; High Frequency, Switching; Snubber
Ratings
High Frequency, Switching; High Pulse, DV/DT; Snubber
-
ESR (Equivalent Series Resistance)
-
5.9 mOhms