Capacitance
0.22 µF
0.22 µF
Voltage Rating - AC
630V
450V
Voltage Rating - DC
1200V (1.2kV)
850V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
5.4 mOhms
-40℃ ~ 85℃
Mounting Type
-40℃ ~ 100℃
Through Hole
Package / Case
Through Hole
Axial
Size / Dimension
Radial
1.457" Dia x 2.165" L (37.00mm x 55.00mm)
Height - Seated (Max)
1.260" L x 0.591" W (32.00mm x 15.00mm)
-
Termination
0.965" (24.50mm)
PC Pins
Applications
1.083" (27.50mm)
DC Link, DC Filtering; High Frequency, Switching
Ratings
High Frequency, Switching; High Pulse, DV/DT; Snubber
-
Features
-
Low ESR, Low ESL
ESR (Equivalent Series Resistance)
-
8.4 mOhms