224PPS252K
224PPS252K
Active
Description:  CAP FILM 0.22UF 2.5KVDC AXIAL
Manufacturer:  Illinois Capacitor
Datasheet:   224PPS252K Datasheet
History Price: Active
In Stock: 34700
224PPS252K vs 224PSB302K2J
Series
PPS
PSB
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.22 µF
0.22 µF
Tolerance
?0%
?0%
Voltage Rating - AC
700V
750V
Voltage Rating - DC
2500V (2.5kV)
3000V (3kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
6.8 mOhms
5.1 mOhms
Mounting Type
-55℃ ~ 85℃
-40℃ ~ 100℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Axial
Radial
Height - Seated (Max)
0.984" Dia x 1.811" L (25.00mm x 46.00mm)
1.673" L x 1.181" W (42.50mm x 30.00mm)
Termination
-
1.772" (45.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
-
1.476" (37.50mm)
Ratings
High Frequency, Switching; High Pulse, DV/DT; Snubber
High Frequency, Switching; High Pulse, DV/DT; Snubber
Features
-
-
ESR (Equivalent Series Resistance)
-
-