Capacitance
0.22 µF
0.22 µF
Voltage Rating - AC
600V
700V
Voltage Rating - DC
1000V (1kV)
2000V (2kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-
5.9 mOhms
Mounting Type
-55℃ ~ 105℃
-40℃ ~ 100℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Radial
Height - Seated (Max)
1.260" L x 0.551" W (32.00mm x 14.00mm)
1.673" L x 0.866" W (42.50mm x 22.00mm)
Termination
1.102" (28.00mm)
1.181" (30.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
1.083" (27.50mm)
1.476" (37.50mm)
Ratings
Commutation; High Pulse, DV/DT; Snubber
High Frequency, Switching; High Pulse, DV/DT; Snubber
ESR (Equivalent Series Resistance)
-
-