Capacitance
0.22 µF
0.22 µF
Voltage Rating - AC
600V
750V
Voltage Rating - DC
1000V (1kV)
3000V (3kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-
5.9 mOhms
Mounting Type
-55℃ ~ 105℃
-40℃ ~ 85℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Axial
Height - Seated (Max)
1.260" L x 0.551" W (32.00mm x 14.00mm)
1.201" Dia x 2.165" L (30.50mm x 55.00mm)
Termination
1.102" (28.00mm)
-
Lead Spacing
PC Pins
PC Pins
Applications
1.083" (27.50mm)
-
Ratings
Commutation; High Pulse, DV/DT; Snubber
DC Link, DC Filtering; High Frequency, Switching; Snubber
ESR (Equivalent Series Resistance)
-
-