Capacitance
0.22 µF
0.22 µF
Voltage Rating - AC
600V
450V
Voltage Rating - DC
1000V (1kV)
850V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-
-40℃ ~ 100℃
Mounting Type
-55℃ ~ 105℃
Through Hole
Package / Case
Through Hole
Radial
Size / Dimension
Radial
1.260" L x 0.433" W (32.00mm x 11.00mm)
Height - Seated (Max)
1.260" L x 0.551" W (32.00mm x 14.00mm)
0.787" (20.00mm)
Termination
1.102" (28.00mm)
PC Pins
Lead Spacing
PC Pins
1.083" (27.50mm)
Applications
1.083" (27.50mm)
High Frequency, Switching
Ratings
Commutation; High Pulse, DV/DT; Snubber
-
ESR (Equivalent Series Resistance)
-
8.3 mOhms