224PPA102K
224PPA102K
Active
Description:  CAP FILM 0.22UF 10% 1KVDC AXIAL
Manufacturer:  Illinois Capacitor
Datasheet:   224PPA102K Datasheet
History Price: Active
In Stock: 43800
224PPA102K vs 224PPS252K
Series
PPA
PPS
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.22 µF
0.22 µF
Tolerance
?0%
?0%
Voltage Rating - AC
525V
700V
Voltage Rating - DC
1000V (1kV)
2500V (2.5kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 85℃
6.8 mOhms
Mounting Type
Through Hole
-55℃ ~ 85℃
Package / Case
Axial
Through Hole
Size / Dimension
0.689" Dia x 1.339" L (17.50mm x 34.00mm)
Axial
Height - Seated (Max)
-
0.984" Dia x 1.811" L (25.00mm x 46.00mm)
Termination
PC Pins
-
Lead Spacing
-
PC Pins
Applications
DC Link, DC Filtering; High Frequency, Switching; Snubber
-
Ratings
-
High Frequency, Switching; High Pulse, DV/DT; Snubber
Features
-
-
ESR (Equivalent Series Resistance)
5.9 mOhms
-