Capacitance
0.22 µF
0.22 µF
Voltage Rating - AC
525V
525V
Voltage Rating - DC
1000V (1kV)
1000V (1kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 85℃
7.7 mOhms
Mounting Type
Through Hole
-55℃ ~ 85℃
Package / Case
Axial
Through Hole
Size / Dimension
0.689" Dia x 1.339" L (17.50mm x 34.00mm)
Axial
Height - Seated (Max)
-
0.591" Dia x 1.339" L (15.00mm x 34.00mm)
Applications
DC Link, DC Filtering; High Frequency, Switching; Snubber
-
Ratings
-
High Frequency, Switching; High Pulse, DV/DT; Snubber
ESR (Equivalent Series Resistance)
5.9 mOhms
-