224PPA102K
224PPA102K
Active
Description:  CAP FILM 0.22UF 10% 1KVDC AXIAL
Manufacturer:  Illinois Capacitor
Datasheet:   224PPA102K Datasheet
History Price: Active
In Stock: 43800
224PPA102K vs 224PPB202K
Series
PPA
PPB
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.22 µF
0.22 µF
Tolerance
?0%
?0%
Voltage Rating - AC
525V
700V
Voltage Rating - DC
1000V (1kV)
2000V (2kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 85℃
-
Mounting Type
Through Hole
-55℃ ~ 105℃
Package / Case
Axial
Through Hole
Size / Dimension
0.689" Dia x 1.339" L (17.50mm x 34.00mm)
Radial
Height - Seated (Max)
-
1.673" L x 1.102" W (42.50mm x 28.00mm)
Termination
PC Pins
1.457" (37.00mm)
Lead Spacing
-
PC Pins
Applications
DC Link, DC Filtering; High Frequency, Switching; Snubber
1.476" (37.50mm)
Ratings
-
Commutation; High Pulse, DV/DT; Snubber
Features
-
-
ESR (Equivalent Series Resistance)
5.9 mOhms
-