224PHC850K
224PHC850K
Active
Description:  CAP FILM 0.22UF 10% 850VDC AXIAL
Manufacturer:  Illinois Capacitor
Datasheet:   224PHC850K Datasheet
History Price: $4.51
In Stock: 12700
224PHC850K vs 224PSB252K4J
Series
PHC
PSB
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.22 µF
0.22 µF
Tolerance
?0%
?0%
Voltage Rating - AC
450V
725V
Voltage Rating - DC
850V
2500V (2.5kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 85℃
5.3 mOhms
Mounting Type
Through Hole
-40℃ ~ 100℃
Package / Case
Axial
Through Hole
Size / Dimension
1.457" Dia x 2.165" L (37.00mm x 55.00mm)
Radial - 4 Leads
Height - Seated (Max)
-
1.673" L x 1.102" W (42.50mm x 28.00mm)
Termination
PC Pins
1.457" (37.00mm)
Lead Spacing
-
PC Pins
Applications
DC Link, DC Filtering; High Frequency, Switching
1.476" (37.50mm)
Ratings
-
High Frequency, Switching; High Pulse, DV/DT; Snubber
Features
Low ESR, Low ESL
-
ESR (Equivalent Series Resistance)
8.4 mOhms
-