224PHC850K
224PHC850K
Active
Description:  CAP FILM 0.22UF 10% 850VDC AXIAL
Manufacturer:  Illinois Capacitor
Datasheet:   224PHC850K Datasheet
History Price: $4.51
In Stock: 12700
224PHC850K vs 224PPA102K
Series
PHC
PPA
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.22 µF
0.22 µF
Tolerance
?0%
?0%
Voltage Rating - AC
450V
525V
Voltage Rating - DC
850V
1000V (1kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 85℃
-55℃ ~ 85℃
Mounting Type
Through Hole
Through Hole
Package / Case
Axial
Axial
Size / Dimension
1.457" Dia x 2.165" L (37.00mm x 55.00mm)
0.689" Dia x 1.339" L (17.50mm x 34.00mm)
Height - Seated (Max)
-
-
Termination
PC Pins
PC Pins
Lead Spacing
-
-
Applications
DC Link, DC Filtering; High Frequency, Switching
DC Link, DC Filtering; High Frequency, Switching; Snubber
Ratings
-
-
Features
Low ESR, Low ESL
-
ESR (Equivalent Series Resistance)
8.4 mOhms
5.9 mOhms