Capacitance
0.22 µF
0.22 µF
Voltage Rating - AC
160V
700V
Voltage Rating - DC
250V
2500V (2.5kV)
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 105℃
6.8 mOhms
Mounting Type
Through Hole
-55℃ ~ 85℃
Package / Case
Axial
Through Hole
Size / Dimension
0.276" Dia x 0.748" L (7.00mm x 19.00mm)
Axial
Height - Seated (Max)
-
0.984" Dia x 1.811" L (25.00mm x 46.00mm)
Applications
General Purpose
-
Ratings
-
High Frequency, Switching; High Pulse, DV/DT; Snubber
ESR (Equivalent Series Resistance)
-
-