224MWR102K
224MWR102K
Active
Description:  CAP FILM 0.22UF 10% 1KVDC AXIAL
Manufacturer:  Illinois Capacitor
Datasheet:   224MWR102K Datasheet
History Price: $1.4612
In Stock: 26100
224MWR102K vs 224PSB252K2J
Series
MWR
PSB
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.22 µF
0.22 µF
Tolerance
?0%
?0%
Voltage Rating - AC
250V
725V
Voltage Rating - DC
1000V (1kV)
2500V (2.5kV)
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 105℃
6 mOhms
Mounting Type
Through Hole
-40℃ ~ 100℃
Package / Case
Axial
Through Hole
Size / Dimension
0.571" Dia x 1.339" L (14.50mm x 34.00mm)
Radial
Height - Seated (Max)
-
1.673" L x 1.102" W (42.50mm x 28.00mm)
Termination
PC Pins
1.457" (37.00mm)
Lead Spacing
-
PC Pins
Applications
General Purpose
1.476" (37.50mm)
Ratings
-
High Frequency, Switching; High Pulse, DV/DT; Snubber
Features
Low ESR
-
ESR (Equivalent Series Resistance)
-
-