Capacitance
0.22 µF
0.22 µF
Voltage Rating - AC
310V
500V
Voltage Rating - DC
-
850V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 110℃
6.6 mOhms
Mounting Type
Through Hole
-55℃ ~ 85℃
Package / Case
Radial
Through Hole
Size / Dimension
0.709" L x 0.236" W (18.00mm x 6.00mm)
Axial
Height - Seated (Max)
0.465" (11.80mm)
0.689" Dia x 1.142" L (17.50mm x 29.00mm)
Lead Spacing
0.591" (15.00mm)
PC Pins
Applications
EMI, RFI Suppression
-
Ratings
X2
DC Link, DC Filtering; High Frequency, Switching; Snubber
ESR (Equivalent Series Resistance)
-
-