Capacitance
0.22 µF
0.22 µF
Voltage Rating - AC
310V
450V
Voltage Rating - DC
-
850V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 110℃
-40℃ ~ 85℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Axial
Size / Dimension
0.709" L x 0.236" W (18.00mm x 6.00mm)
1.457" Dia x 2.165" L (37.00mm x 55.00mm)
Height - Seated (Max)
0.465" (11.80mm)
-
Termination
PC Pins
PC Pins
Lead Spacing
0.591" (15.00mm)
-
Applications
EMI, RFI Suppression
DC Link, DC Filtering; High Frequency, Switching
Features
-
Low ESR, Low ESL
ESR (Equivalent Series Resistance)
-
8.4 mOhms