Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Illinois Capacitor 224MKP275KA
224MKP275KA
Active
Film Capacitors
Description:
CAP FILM 0.22UF 10% 310VAC RAD
Manufacturer:
Illinois Capacitor
Datasheet:
224MKP275KA Datasheet
History Price: $0.18746
In Stock: 10800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
224MKP275KA vs 224PPA162K
Part No
224MKP275KA
224PPA162K
Category
Film Capacitors
Film Capacitors
Manufacturer
Illinois Capacitor
Illinois Capacitor
Series
MKP
PPA
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.22 µF
0.22 µF
Tolerance
?0%
?0%
Voltage Rating - AC
310V
-
Voltage Rating - DC
-
1600V (1.6kV)
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 110℃
-55℃ ~ 85℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Axial
Size / Dimension
0.602" L x 0.276" W (15.30mm x 7.00mm)
-
Height - Seated (Max)
0.504" (12.80mm)
-
Termination
PC Pins
PC Pins
Lead Spacing
0.492" (12.50mm)
-
Applications
EMI, RFI Suppression
DC Link, DC Filtering; High Frequency, Switching; Snubber
Ratings
X2
-
Features
-
-
ESR (Equivalent Series Resistance)
-
-