206PHC400K
206PHC400K
Active
Description:  CAP FILM 20UF 10% 400VDC AXIAL
Manufacturer:  Illinois Capacitor
Datasheet:   206PHC400K Datasheet
History Price: $12.42
In Stock: 15400
206PHC400K vs 206PHB400K2R
Series
PHC
PHB
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
20 µF
20 µF
Tolerance
?0%
?0%
Voltage Rating - AC
250V
275V
Voltage Rating - DC
400V
400V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
4.3 mOhms
3.7 mOhms
Mounting Type
-40℃ ~ 85℃
-40℃ ~ 100℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Axial
Radial
Height - Seated (Max)
1.378" Dia x 2.323" L (35.00mm x 59.00mm)
2.264" L x 1.181" W (57.50mm x 30.00mm)
Termination
-
1.772" (45.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
-
2.067" (52.50mm)
Ratings
DC Link, DC Filtering; High Frequency, Switching
High Frequency, Switching
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
-