Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Cornell Dubilier Electronics 206K050CS4G-FA
206K050CS4G-FA
Active
Film Capacitors
Description:
CAP FILM 20UF 10% 50VDC 18SMD
Manufacturer:
Cornell Dubilier Electronics
Datasheet:
206K050CS4G-FA Datasheet
History Price: $89.59
In Stock: 28800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
206K050CS4G-FA vs 206PHC250K
Part No
206K050CS4G-FA
206PHC250K
Category
Film Capacitors
Film Capacitors
Manufacturer
Cornell Dubilier Electronics
Illinois Capacitor
Series
Capstick? CS
PHC
Packaging
Tube
Bulk
Status
Active
Active
Capacitance
20 µF
20 µF
Tolerance
?0%
?0%
Voltage Rating - AC
-
160V
Voltage Rating - DC
50V
250V
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
2.5 mOhms
5 mOhms
Mounting Type
-55℃ ~ 125℃
-40℃ ~ 85℃
Package / Case
Surface Mount
Through Hole
Size / Dimension
18-SMD, Gull Wing
Axial
Height - Seated (Max)
1.150" L x 0.500" W (29.20mm x 12.70mm)
1.142" Dia x 1.811" L (29.00mm x 46.00mm)
Termination
0.379" (9.62mm)
-
Lead Spacing
Gull Wing
PC Pins
Applications
0.394" (10.00mm)
-
Ratings
DC Link, DC Filtering; High Frequency, Switching
DC Link, DC Filtering; High Frequency, Switching
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
Low ESR, Low ESL