Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Trimmers, Variable Capacitors
/ Knowles Johanson 2024/2/20
2024/2/20
Active
Trimmers, Variable Capacitors
Description:
CAP TRIMMER 2.5-10PF 250V SMD
Manufacturer:
Knowles Johanson
Datasheet:
2024/2/20 Datasheet
History Price: $18.18
In Stock: 42700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
2024/2/20 vs 2024/2/2
Part No
2024/2/20
2024/2/2
Category
Trimmers, Variable Capacitors
Trimmers, Variable Capacitors
Manufacturer
Knowles Johanson
Knowles Johanson
Series
Cera-Trim?
Thin-Trim?
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance Range
2.5 ~ 10pF
2.5 ~ 10pF
Adjustment Type
Top
Top
Voltage - Rated
250 V
250 V
Dielectric Material
Ceramic
-
Q @ Freq
1000 @ 100MHz
1000 @ 100MHz
Size / Dimension
0.180" L x 0.167" W (4.57mm x 4.24mm)
0.141" Dia (3.58mm)
Height - Seated (Max)
0.086" (2.18mm)
0.040" (1.02mm)
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Surface Mount
Surface Mount
Features
Sealed
General Purpose