Capacitance
1.8 µF
1.8 µF
Voltage Rating - AC
140V
650V
Voltage Rating - DC
200V
1500V (1.5kV)
Dielectric Material
Polymer, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 150℃
-40℃ ~ 100℃
Mounting Type
Through Hole
Through Hole
Package / Case
14-DIP
Radial - 4 Leads
Size / Dimension
0.882" L x 0.700" W (22.40mm x 17.80mm)
2.264" L x 1.378" W (57.50mm x 35.00mm)
Height - Seated (Max)
0.320" (8.12mm)
1.969" (50.00mm)
Termination
PC Pins
PC Pins
Lead Spacing
0.591" (15.00mm)
2.067" (52.50mm)
Applications
DC-Link, DC Block; EMI Suppression
High Frequency, Switching; High Pulse, DV/DT; Snubber
Features
Low ESR, High Temperature
-
ESR (Equivalent Series Resistance)
13 mOhms
2.4 mOhms