Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Ceramic Capacitors
/ Knowles Syfer 1206Y1000120GAR
1206Y1000120GAR
Active
Ceramic Capacitors
Description:
CAP CER 12PF 100V C0G/NP0 1206
Manufacturer:
Knowles Syfer
Datasheet:
1206Y1000120GAR Datasheet
History Price: Active
In Stock: 1820
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
1206Y1000120GAR vs 12061A220KAT7A
Part No
1206Y1000120GAR
12061A220KAT7A
Category
Ceramic Capacitors
Ceramic Capacitors
Manufacturer
Knowles Syfer
KYOCERA AVX
Series
FlexiCap?
-
Packaging
Tape & Reel (TR)
Tray
Status
Active
Active
Capacitance
12 pF
22 pF
Tolerance
?%
?0%
Voltage - Rated
100V
100V
Temperature Coefficient
C0G, NP0 (1B)
C0G, NP0
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Features
Soft Termination
-
Ratings
AEC-Q200
-
Applications
Automotive, Boardflex Sensitive
General Purpose
Failure Rate
-
-
Mounting Type
Surface Mount, MLCC
Surface Mount, MLCC
Package / Case
1206 (3216 Metric)
1206 (3216 Metric)
Size / Dimension
0.126" L x 0.063" W (3.20mm x 1.60mm)
0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max)
-
-
Thickness (Max)
0.063" (1.60mm)
0.037" (0.94mm)
Lead Spacing
-
-
Lead Style
-
-