10TPU4R7MSI
10TPU4R7MSI
Obsolete
Description:  CAP TANT POLY 4.7UF 10V 0805
Manufacturer:  Panasonic
Datasheet:   10TPU4R7MSI Datasheet
History Price: Obsolete
In Stock: 32275
10TPU4R7MSI vs 10TPU33MAI
Manufacturer
Series
POSCAP? TPU
POSCAP? TPU
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Capacitance
4.7 µF
33 µF
Tolerance
?0%
?0%
Voltage - Rated
10 V
10 V
Type
Molded
Molded
ESR (Equivalent Series Resistance)
300mOhm @ 100kHz
150mOhm @ 100kHz
Operating Temperature
-55℃ ~ 85℃
-55℃ ~ 85℃
Lifetime @ Temp.
1000 Hrs @ 85℃
1000 Hrs @ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
0805 (2012 Metric)
1206 (3216 Metric)
Size / Dimension
0.079" L x 0.049" W (2.00mm x 1.25mm)
0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max)
0.039" (1.00mm)
0.039" (1.00mm)
Lead Spacing
-
-
Manufacturer Size Code
S09
A09
Ratings
-
-
Features
General Purpose
General Purpose