10TPC33MB
10TPC33MB
Obsolete
Description:  CAP TANT POLY 33UF 10V 1411
Manufacturer:  Panasonic
Datasheet:   10TPC33MB Datasheet
History Price: Obsolete
In Stock: 18100
10TPC33MB vs 10TAB47M
Manufacturer
Series
POSCAP? TPC
POSCAP? TA
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Obsolete
Active
Capacitance
33 µF
47 µF
Tolerance
?0%
?0%
Voltage - Rated
10 V
10 V
Type
Molded
Molded
ESR (Equivalent Series Resistance)
-
70mOhm @ 100kHz
Operating Temperature
-55℃ ~ 105℃
-55℃ ~ 105℃
Lifetime @ Temp.
-
1000 Hrs @ 105℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
1411 (3528 Metric)
1411 (3528 Metric)
Size / Dimension
0.138" L x 0.110" W (3.50mm x 2.80mm)
0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max)
0.047" (1.20mm)
0.079" (2.00mm)
Lead Spacing
-
-
Manufacturer Size Code
B1
B2
Ratings
-
-
Features
General Purpose
General Purpose