Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Tantalum Polymer Capacitors
/ Panasonic 10TPC100MT
10TPC100MT
Active
Tantalum Polymer Capacitors
Description:
CAP TANT POLY 100UF 10V 2917
Manufacturer:
Panasonic
Datasheet:
10TPC100MT Datasheet
History Price: $1.79
In Stock: 37000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
10TPC100MT vs 10TPG47M
Part No
10TPC100MT
10TPG47M
Category
Tantalum Polymer Capacitors
Tantalum Polymer Capacitors
Manufacturer
Panasonic
Panasonic
Series
POSCAP? TPC
POSCAP? TPG
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Last Time Buy
Capacitance
100 µF
47 µF
Tolerance
?0%
?0%
Voltage - Rated
10 V
10 V
Type
Molded
Molded
ESR (Equivalent Series Resistance)
50mOhm @ 100kHz
70mOhm @ 100kHz
Operating Temperature
-55℃ ~ 105℃
-55℃ ~ 105℃
Lifetime @ Temp.
2000 Hrs @ 105℃
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
2917 (7343 Metric)
1411 (3528 Metric)
Size / Dimension
0.287" L x 0.169" W (7.30mm x 4.30mm)
0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max)
0.079" (2.00mm)
0.047" (1.20mm)
Lead Spacing
-
-
Manufacturer Size Code
D2
B1G
Ratings
-
-
Features
-
General Purpose